EN
  • EN
  • DE

LM97593VH/NOPB

Part No LM97593VH/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DDC ADC/TUNER/AGC 128QFP / Digital Down Converter 128-Pin PQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type ADC, AGC, Digital Tuner
Resolution (Bits) 12 b
Sampling Rate 65M
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 1.8V, 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 128-BFQFP
Manufacturer Package 128-PQFP (14x20)
Win Source Part Number 779405-LM97593VH/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM97593
Introduction Date July 01, 2007
ECCN 5A991.b
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM97593VH/NOPB CAD Model

Description

Product Overview: LM97593VH/NOPB

The LM97593VH/NOPB is a high-performance, dual-channel, digital variable gain amplifier (DVGA) designed and manufactured by Texas Instruments. This advanced integrated circuit is engineered to offer exceptional precision and flexibility, making it an ideal choice for demanding applications in wireless communication systems, base stations, and other sophisticated signal processing environments.

Key Features

  • Dual-Channel Operation: The LM97593VH/NOPB operates with two independent channels, allowing for simultaneous processing of multiple signals.
  • High Linearity: With its excellent linearity, this DVGA minimizes distortion, ensuring the integrity of the signal throughout the gain range.
  • Wide Dynamic Range: The device boasts a wide dynamic range, providing the flexibility to handle a variety of signal amplitudes without compromising performance.
  • Programmable Gain: Gain settings can be easily programmed through a digital interface, enabling precise control over signal amplification.
  • Integrated Low-Noise Amplifier (LNA): The inclusion of an LNA enhances the signal-to-noise ratio, which is critical for high-sensitivity applications.

Applications

The LM97593VH/NOPB is suited for a wide range of applications, including:

  • Wireless infrastructure
  • IF sampling receivers
  • Software-defined radios
  • Multi-carrier, multi-mode base stations

Technical Specifications

Some of the technical specifications of the LM97593VH/NOPB include:

  • Supply Voltage Range: Typically 3.3V
  • Operating Temperature Range: Specified from -40°C to 85°C
  • Package: Provided in a compact, surface-mount package for easy integration into various designs

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM97593VH/NOPB is no exception, as it is designed to meet stringent industry standards, ensuring long-term performance and stability in the field. Additionally, this product is offered in a lead-free, RoHS-compliant package, reflecting Texas Instruments' dedication to environmental responsibility.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.7797 $73.7797
2+ $60.5372 $121.0744
3+ $58.6454 $175.9362
4+ $56.7536 $227.0144
5+ $54.8618 $274.3090
7+ $49.1864 $344.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess