EN
  • EN
  • DE

LM95231CIMM-1

Part No LM95231CIMM-1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL 0C-85C 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 9 b (Local), 12 b (Remote) 8-VSSOP
Manufacturer Texas Instruments
Series TruTherm™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LM95231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM95231CIMM-1CT, LM95231CIMM-1TR, LM95231CIMM-1DKR, LM95231CIMM1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877576-LM95231CIMM-1
Ultra Librarian 3D Model Ultra Librarian LM95231CIMM-1 CAD Model

Description

Introducing the LM95231CIMM-1 Precision Temperature Sensor

The LM95231CIMM-1 is a highly accurate, dual remote diode temperature sensor designed by Texas Instruments. This precision sensor is an ideal solution for thermal management and monitoring in various computing and embedded systems, such as servers, workstations, and other PC systems. With its ability to read temperatures of two remote diode-connected transistors as well as its own die temperature, the LM95231CIMM-1 ensures that your system operates within safe thermal limits, enhancing performance and longevity.

The device communicates over a digital SMBus (System Management Bus), which allows for easy integration into existing hardware setups. It features a wide temperature measurement range from -40°C to +125°C for the local temperature, and -40°C to +150°C for the remote diode temperature, providing the flexibility needed for diverse applications. The LM95231CIMM-1 boasts an impressive accuracy of ±1°C for both the remote and local temperature readings, ensuring precise thermal monitoring.

One of the key advantages of the LM95231CIMM-1 is its TruTherm™ technology, which supports precision measurement of modern, high-performance CPUs and other ICs with diode temperature outputs. This technology allows the sensor to accurately detect temperature changes and respond to thermal events in real-time.

The sensor comes in a compact 8-pin VSSOP (Very Small Shrink Outline Package) that is suitable for space-constrained applications. Moreover, it operates at a low supply voltage range of 3.0V to 3.6V, minimizing power consumption and making it an energy-efficient choice for portable and battery-powered devices.

For engineers and system designers seeking a reliable and precise temperature monitoring solution, the LM95231CIMM-1 from Texas Instruments represents a top-tier option. Its combination of accuracy, small form factor, and low power consumption makes it an essential component for maintaining system health and performance.

Whether you're designing the next generation of computer systems or simply need to ensure your current hardware is operating at optimal temperatures, the LM95231CIMM-1 is the go-to sensor for all your thermal monitoring needs.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8937 $52.0866
43+ $2.3744 $102.0992
66+ $2.3002 $151.8132
90+ $2.2260 $200.3400
117+ $2.1518 $251.7606
156+ $1.9292 $300.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess