The LM95010CIMMX/NOPB from Texas Instruments is a high-performance, low-power digital temperature sensor with a two-wire system interface.
This product is designed to provide precise temperature measurements in a variety of applications, including system thermal management, environmental control systems, and handheld devices.
- Key Features:
- Wide Temperature Range: Measures temperatures from -40°C to +125°C
- High Accuracy: ±2.0°C at -25°C to 100°C
- 13-bit Temperature Resolution: Allows for very fine temperature measurements
- Advanced Analog-to-Digital Conversion: Utilizes Texas Instruments' advanced Sigma-Delta analog-to-digital conversion technique for high accuracy and noise immunity
- Low Power Consumption: Has a standby current of only 2.0µA
- Small Size: Comes in a compact 8-pin VSSOP package
- Extended Temperature Range: Suitable for use in harsh environments
- Programmable Features: Provides programmable temperature threshold and hysteresis set points; ALERT output for system shutdown or protective measures
The LM95010CIMMX/NOPB is a high-performance, low-power digital temperature sensor suitable for a wide range of applications, including system thermal management, environmental control systems, and handheld devices.