EN
  • EN
  • DE

ISL8844AMBZ

Part No ISL8844AMBZ
Manufacturer Renesas Electronics America
Catalog PMIC - AC DC Converters, Offline Switchers
Description High Performance Industry Standard Single-Ended Current Mode PWM Controller | IC REG CTRLR PWM CM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Output Isolation Non-Isolated
Internal Switch(s) No
Topology Boost, Flyback
Voltage - Start Up 14.4V
Supply Voltage 8.8V ~ 30V
Duty Cycle 48%
Switching Frequency Up to 2MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number ISL8844A
Manufacturer Pack Quantity 980
MSL Level 3 (168 Hours)
Win Source Part Number 1190391-ISL8844AMBZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL8844AMBZ CAD Model

Description

The Renesas Electronics America Inc. ISL8844AMBZ is a boost and flyback topology electronic component that is used in various applications.

  • Output Isolation: Non-isolated
  • Internal Switch(s): No internal switch(s).
  • Voltage Breakdown: Not specified
  • Voltage Start-Up: 14.4V
  • Duty Cycle: 48 percent
  • Fault Protection: Current limiting
  • Control Features: Frequency control
  • Supply Voltage: 8.8V ~ 30V
  • Category: Integrated circuits
  • Packaging: 8-SOIC
  • Mounting Style: SMD
  • Temperature Range: -55°C ~ 125°C
  • Manufacturer Homepage: www.intersil.com/cda/home
  • Manufacturer Package: 8-SOIC
  • Supply and Demand: Limited
  • Family Part Number: ISL8844A
  • Manufacturer Pack Quantity: 980
  • MSL Level: 3 (168 hours)
  • Switching Frequency: Up to 2MHz.

You May Also Be Interested in

Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess