EN
  • EN
  • DE

LM9061MX

Part No LM9061MX
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Driver 1.35V 1-OUT High Side Non-Inv 8-Pin SOIC T/R | ICMOSFET DVR W/LOSS PROT 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage (V) 7V ~ 26V
Logic Voltage - VIL, VIH 1.5V, 3.5V
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM9061
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 714879-LM9061MX
Family Name LM9061
Introduction Date April 01, 1995
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM9061MX CAD Model

Description

Product Overview: Texas Instruments LM9061MX

The LM9061MX from Texas Instruments is a robust and versatile power driver integrated circuit designed for a wide array of applications. This particular model is part of the LM9061 series, known for its ability to provide efficient and reliable power management solutions.

Key Features

  • Supply Voltage Range: The LM9061MX operates over a wide supply voltage range, accommodating various system requirements and ensuring compatibility with a broad range of power sources.
  • Output Current Capability: This device is capable of delivering output currents, making it suitable for driving a range of loads, from motors to other high-current peripherals.
  • Thermal Shutdown Protection: With an integrated thermal shutdown feature, the LM9061MX offers protection against overheating, enhancing system reliability and longevity.
  • Current Limiting: The built-in current limiting function prevents damage due to overcurrent conditions, ensuring safe operation under a variety of circumstances.
  • Reverse Battery Protection: The IC is equipped with reverse battery protection, safeguarding the device and the system against incorrect power supply connections.

Applications

The versatile nature of the LM9061MX makes it an ideal choice for a range of applications, including:

  • Automotive systems
  • Industrial controls
  • Motor drivers
  • Power management modules

Package and Quality

The LM9061MX is offered in a compact surface-mount package, which allows for efficient use of PCB space and is conducive to modern, high-density electronic designs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

Whether you're designing automotive electronics, industrial machinery, or any system requiring robust power control, the Texas Instruments LM9061MX offers the features and reliability needed to create a high-performing product. With its comprehensive protection features and flexible operating parameters, this power driver IC stands out as a smart choice for engineers and designers alike.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1107 $52.8819
40+ $2.5524 $102.0960
61+ $2.4726 $150.8286
84+ $2.3929 $201.0036
109+ $2.3131 $252.1279
145+ $2.0738 $300.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,961 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess