EN
  • EN
  • DE

LM9022MX/NOPB

Part No LM9022MX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC VF DISP FILAMENT DRIVER 8SOIC / VFD Driver 5.5V 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Display Type Vacuum Fluorescent (VF)
Operating Supply Current 6.5mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779390-LM9022MX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM9022
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM9022MX/NOPB CAD Model

Description

The LM9022MX/NOPB is a high-performance, low-dropout voltage regulator designed and manufactured by Texas Instruments. This efficient power management integrated circuit (IC) is ideal for a variety of applications, ranging from consumer electronics to industrial systems.

Key Features

  • Output Voltage Range: The LM9022MX/NOPB offers a stable and adjustable output voltage, ensuring compatibility with a diverse array of devices and applications.
  • Current Capability: It is capable of delivering up to 1A of continuous output current, making it suitable for powering a variety of low-power to medium-power devices.
  • Low Dropout Voltage: Designed with a low dropout voltage, this voltage regulator maintains its output stability even when the input voltage is close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC against potential damage from overheating.
  • Stable with Low ESR Output Capacitors: The LM9022MX/NOPB is stable with ceramic, tantalum, and aluminum electrolytic capacitors, offering flexibility in design choices for output filtering.

Applications

The versatility of the LM9022MX/NOPB allows it to be used across a broad spectrum of applications. It is particularly well-suited for battery-powered devices due to its low quiescent current and dropout voltage. Other common applications include:

  • Portable electronics
  • Wireless communication devices
  • Power supplies for DSPs and microcontrollers
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the LM9022MX/NOPB is built with a commitment to quality and reliability. This product is available in a green-compliant, RoHS-compliant package, reflecting TI's dedication to environmental sustainability. The NOPB designation indicates that the product is lead-free, making it suitable for use in a wide range of global markets and applications where environmental standards are stringent.

You May Also Be Interested in

Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
ON Semiconductor
LCD Driver
Need more? Email Us
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess