EN
  • EN
  • DE

LM8365BCLMFX30/NOPB

Part No LM8365BCLMFX30/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC DETECTOR UNDERVOLT 3V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1055057-LM8365BCLMFX30/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM8365BCLMFX30/NOPB CAD Model

Description

The LM8365BCLMFX30/NOPB is a highly reliable and efficient micro-power undervoltage sensing circuit designed and manufactured by Texas Instruments. This compact, feature-rich device is essential for applications requiring precision voltage monitoring to ensure the stability and functionality of electronic systems.

Key Features

  • Voltage Threshold: The device comes with a fixed voltage threshold of 3.0V, making it suitable for monitoring 3.3V power supplies and ensuring they do not fall below a minimum operating voltage.
  • Low Power Consumption: With a quiescent current of just 9µA, the LM8365BCLMFX30/NOPB is optimized for battery-powered and low-power applications.
  • Output Type: It features an open-drain output, providing flexibility in interfacing with other logic levels and allowing for simple wired-OR configurations.
  • Temperature Range: The device is operable over an industrial temperature range of -40°C to 85°C, ensuring reliability across various environmental conditions.
  • Package: Housed in a compact 5-pin SOT-23 package, it is ideal for space-constrained applications.

Applications

  • Portable Electronics
  • Microcontrollers and Digital Systems
  • Battery Management
  • Power Supply Monitoring
  • Automotive Systems
  • Industrial Equipment

The LM8365BCLMFX30/NOPB is designed to provide a simple and efficient solution for undervoltage detection. The device asserts a reset signal when the Vcc supply voltage drops below the 3.0V threshold, protecting the system from erratic operation under low voltage conditions. Once Vcc rises above the reset threshold, the reset signal is de-asserted after a built-in delay, allowing for proper system recovery.

With its precision voltage monitoring and low power consumption, the LM8365BCLMFX30/NOPB is an excellent choice for designers looking to enhance system reliability and preserve battery life in their electronic products.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,256 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess