The LM8365BALMFX27 is a highly reliable, low-power microprocessor supervisory circuit designed and manufactured by Texas Instruments. This device is specifically engineered to monitor the power supply and system voltage levels in digital systems, ensuring proper operation and system integrity.
Key Features
- Voltage Monitoring: The device offers precise voltage monitoring, ensuring that the system operates within the specified voltage thresholds, which is critical for maintaining system stability and performance.
- Low Power Consumption: With its low power consumption, the LM8365BALMFX27 is an ideal choice for battery-operated and portable devices, helping to extend battery life and reduce energy costs.
- Reset Functionality: It includes a reset output that remains asserted for a preset timeout period after the voltage returns to an acceptable level, providing a controlled environment for the system to recover from a low-voltage event.
- Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for a variety of harsh and demanding applications.
- Compact Packaging: Housed in a small-footprint SOT-23 package, the LM8365BALMFX27 saves valuable board space and is well-suited for space-constrained applications.
Applications
The LM8365BALMFX27 is versatile and can be used in a multitude of applications, including:
- Microprocessor, microcontroller, and DSP power supply monitoring
- Portable and battery-powered equipment
- Intelligent instruments
- Automotive systems
- Industrial equipment
Product Specifications
With its robust design, the LM8365BALMFX27 provides critical protection features for electronic systems:
- Supply Voltage Range: 1.0 V to 5.5 V
- Reset Threshold Accuracy: ±2.5%
- Reset Timeout Period: Typically 120 ms
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOT-23
In summary, the LM8365BALMFX27 from Texas Instruments is a compact, efficient, and reliable solution for system voltage supervision. It ensures stable operation and protects sensitive electronic components from the dangers of under-voltage conditions, making it an essential component in a wide range of electronic systems.