The LM8364BALMFX30 is a high-quality product from Texas Instruments, a globally recognized leader in the semiconductor industry. This product is a microprocessor supervisory circuit, designed to monitor the power supplies in microprocessor and digital systems. It provides a precise output voltage and a reset signal that remains active until the supply voltage reaches a preset threshold.
- Features: Manual reset input and debounced input for manual assertion of the reset output.
- Package: Compact SOT-23 package.
- Temperature Range: Operates over a wide temperature range.
- Precision: Precision threshold voltage set to 2.93V.
Supply Current: Low supply current of 15μA.- Robustness: Immunity to short duration and low component value supply transients.
- Reset Output: Reset output available in active high, active low, and open drain configurations.
In summary, the LM8364BALMFX30 from Texas Instruments is a versatile, reliable, and high-performance microprocessor supervisory circuit.