The LM8364BALMFX20/NOPB is a high-quality, reliable micro-power supply voltage supervisor from Texas Instruments, a globally renowned company specializing in semiconductor manufacturing. This product is designed to monitor system voltages and provide a reset signal when necessary, ensuring the optimal performance of your system at all times. It is an integral component in various applications, including microcontrollers, microprocessors, DSPs, and other digital systems that require a reset input.
- Operating Voltage Range: 1V to 5.5V.
- Quiescent Current: Very low quiescent current of 3µA.
- Reset Input: Manual reset input for initiating a reset at any time.
- Reset Output: Open-drain active-low reset output for interfacing with other logic circuits.
- Reset Timeout: Reset timeout period of approximately 140ms.
- Package: Small 5-pin SOT-23 package.
- Temperature Range: Wide operating temperature range from -40°C to 85°C.
- Compliance: RoHS compliant and lead-free.
In conclusion, the LM8364BALMFX20/NOPB from Texas Instruments is a high-performance micro-power supply voltage supervisor that delivers exceptional functionality and efficiency.