EN
  • EN
  • DE

C1206C102J1GAC3972

Part No C1206C102J1GAC3972
Manufacturer Kemet
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1165543-C1206C102J1GAC3972
Categories Custom Parts
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1206C102J1GAC3972 CAD Model

Description

The C1206C102J1GAC3972 is a ceramic capacitor manufactured by Kemet. It is a surface-mount multilayer ceramic capacitor (MLCC) widely used in various electronic circuits for decoupling, bypassing, and filtering applications. This capacitor offers stable performance and reliability due to its ceramic dielectric material.

Applications

  • Bypassing: Used to bypass unwanted AC signals to ground in power supplies and signal lines.
  • Decoupling: Provides local energy storage to integrated circuits (ICs), reducing noise and voltage fluctuations.
  • Filtering: Implements filtering functions in signal processing circuits.
  • Consumer Electronics: Found in devices such as smartphones, tablets, and laptops for stable power delivery and noise reduction.
  • Automotive Electronics: Used in automotive control units (ECUs) for reliable performance in harsh environments.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Multilayer Ceramic Construction: Provides high capacitance in a small package size.
  • High Stability: Offers stable capacitance over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves circuit efficiency.
  • RoHS Compliant: Meets environmental standards by being free of hazardous substances.

Benefits

  • Noise Reduction: Effectively reduces noise and voltage fluctuations in electronic circuits.
  • Improved Circuit Stability: Enhances the stability and reliability of electronic systems.
  • Compact Design: Allows for high-density circuit designs.
  • Easy Assembly: Compatible with automated assembly processes.
  • Long Lifespan: Offers a long operating life due to its robust construction.

Technical Specifications

Key technical specifications for the C1206C102J1GAC3972 capacitor:

  • Capacitance: 1000 pF (102)
  • Voltage Rating: 100 V
  • Tolerance: ±5% (J)
  • Temperature Coefficient: C0G (NP0) - Ultra stable, Class I dielectric
  • Operating Temperature Range: -55°C to +125°C
  • Size Code: 1206 (3.2mm x 1.6mm)

These capacitors are ideal for applications requiring stable performance, low losses, and reliable operation across a wide temperature range. Consult the manufacturer's datasheet for detailed performance characteristics and application guidelines.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Rohm Semiconductor
Lowest to $0.0644
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess