EN
  • EN
  • DE

LM8364BALMF27/NOPB

Part No LM8364BALMF27/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.7V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 60µs Typical Propagation Delay
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM8364
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877569-LM8364BALMF27/NOPB
Ultra Librarian 3D Model Ultra Librarian LM8364BALMF27/NOPB CAD Model

Description

Product Overview: LM8364BALMF27/NOPB

The LM8364BALMF27/NOPB is a microprocessor supervisory circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is engineered to monitor the power supply voltage in digital systems and provide a significant level of protection against low-voltage conditions, ensuring the reliable operation of applications.

This supervisory circuit features a fixed-sense threshold voltage of 2.7V, which makes it suitable for 3V systems. When the monitored voltage drops below this threshold, the LM8364BALMF27/NOPB asserts a reset signal, which remains active until the voltage recovers to an acceptable level, plus a certain delay time to guarantee system stability. This reset signal ensures that the microprocessor and other critical components in the system are reset to a known state during power-up, power-down, or brown-out conditions.

Key Features:

  • Fixed Voltage Threshold: 2.7V threshold designed for 3V systems.
  • Low Power Consumption: Ideal for power-sensitive applications, this device consumes minimal power.
  • Open-Drain Reset Output: The open-drain output allows for flexible interfacing with other logic levels and components.
  • Manual Reset Input: Provides the ability to initiate a system reset manually.
  • Reset Time Delay: Ensures system stability by maintaining the reset signal for a fixed period after voltage recovery.
  • Temperature Range: Operable over a wide temperature range, making it suitable for various environments.
  • Small Package: Available in a space-saving SOT-23 package, ideal for compact designs.

With its robust feature set, the LM8364BALMF27/NOPB is a versatile component that can be utilized in a broad range of applications, including portable devices, embedded systems, and other electronics that require voltage monitoring and system reset functionality. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of the industry, providing a reliable solution for system protection.

By integrating the LM8364BALMF27/NOPB into your design, you can enhance the operational reliability and safety of your electronic systems, protecting them from the adverse effects of undervoltage conditions.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess