The LM810M3X-2.93 is a microprocessor supervisory circuit produced by Texas Instruments, a renowned global semiconductor company. This product is designed to monitor the power supply for microprocessors, microcontrollers, digital signal processors, and other system processors. It offers a highly efficient and reliable solution for system health monitoring and protection.
- Functionality: Asserts a reset signal whenever the VCC supply voltage drops below a preset threshold
- Reset Threshold Voltage: Factory-set at 2.93V
- Manual Reset Input: Allows the system processor to initiate a reset via an external switch
- Operating Voltage Range: 2.7V to 5.5V
- Low Quiescent Current: Suitable for battery-powered applications
- Small Package Size: Available in a 3-pin SOT-23 package