The is a high-performance microprocessor supervisory circuit from Texas Instruments, a renowned semiconductor company. This product is designed to monitor the power supplies in microprocessor and digital systems.
- Reset Output: Provides a reset output during power-up, power-down, and brown-out conditions.
- Reset Threshold Voltage: 4.63V, suitable for 5V systems.
- Reset Output Type: Active low, open-drain output, for seamless system integration.
- Supply Current: 15μA, ensuring low power consumption.
- Operating Temperature Range: -40°C to +85°C, offering robust operation in various environments.
- Package: Compact SOT-23, ideal for space-constrained designs.
- RoHS Compliance: RoHS compliant and lead-free, adhering to environmental standards.