EN
  • EN
  • DE

LM76003QRNPRQ1

Part No LM76003QRNPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 30WQFN  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 30-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 57V
Current - Output 3.5A
Frequency - Switching 300kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 30-WFQFN Exposed Pad
Supplier Device Package 30-WQFN (6x4)
Base Product Number LM76003
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 969984-LM76003QRNPRQ1
Ultra Librarian 3D Model Ultra Librarian LM76003QRNPRQ1 CAD Model

Description

The LM76003QRNPRQ1 from Texas Instruments is a robust, automotive-grade, 3.5V to 60V, 3.5A synchronous step-down voltage converter designed for advanced driver assistance systems (ADAS), infotainment, and cluster applications. This high-efficiency power solution meets the stringent requirements of the automotive industry, including the AEC-Q100 qualification, ensuring reliable performance in a wide range of vehicular environments.

Key Features

  • Wide Input Voltage Range: Capable of operating from a 3.5V to 60V input, the LM76003QRNPRQ1 is versatile for use in various automotive electrical systems.
  • High Output Current: This converter can deliver up to 3.5A of continuous output current, suitable for powering a wide array of automotive electronics.
  • High Efficiency: With integrated FETs and synchronous rectification, the device offers high conversion efficiency, which is critical for minimizing heat and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200 kHz to 2.2 MHz, allowing designers to optimize the converter for size, efficiency, and output ripple.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which protects the device from damage due to overheating.
  • Spread Spectrum Frequency Modulation: This feature reduces electromagnetic interference (EMI), making it easier to meet stringent automotive EMI requirements.

Applications

The LM76003QRNPRQ1 is designed for automotive applications that demand high reliability and performance. Its typical applications include:

  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Infotainment Systems
  • Automotive Instrument Clusters
  • Body Control Modules
  • Telematics and Connected Car Solutions

With its robust feature set and automotive-grade certification, the LM76003QRNPRQ1 is an ideal choice for designers seeking a dependable and efficient power management solution for the next generation of automotive applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,150 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess