The LM75CIMMX-3/NOPB from Texas Instruments is a highly sophisticated, innovative, and efficient temperature sensor that exemplifies the company's commitment to providing top-tier technological solutions. This product is part of Texas Instruments' extensive portfolio of temperature sensors, designed to meet a broad range of needs in various applications.
- Supply Voltage Range: 2.7V to 5.5V
- Temperature Range: -55°C to 125°C
- Accuracy: ±2°C
- Interface: Two-wire I²C/SMBus serial interface
- Key Functionalities: Digital overtemperature detector and programmable temperature threshold
- Power-saving Shutdown Mode: Yes
- Package: 8-pin MSOP
- RoHS Compliance: Yes
- Applications: Temperature monitoring and control systems