EN
  • EN
  • DE

LM74610QDGKRQ1

Part No LM74610QDGKRQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description Zero IQ Reverse Polarity Protection Smart Diode Controller | IC SMART DIODE CTLR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type N+1 ORing Controller
Transistor Polarity N-Channel
Internal Switch(s) No
Supply Voltage (V) 42V (Maximum)
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 758982-LM74610QDGKRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM74610QDGKRQ1 CAD Model

Description

Product Overview: LM74610QDGKRQ1 from Texas Instruments

The LM74610QDGKRQ1 is a state-of-the-art zero Iq reverse polarity protection smart diode controller from Texas Instruments. This innovative semiconductor device provides an efficient solution for protecting power supply designs from reverse polarity connections without the power loss and heat dissipation typical of Schottky diodes.

Key Features

  • Zero Quiescent Current: The LM74610QDGKRQ1 smart controller boasts a zero Iq feature, which means it does not draw any idle current, leading to increased energy efficiency in the application.
  • Reverse Polarity Protection: It ensures robust protection against reverse polarity connections, which can potentially damage sensitive electronic components.
  • Wide Operating Voltage Range: With an operating range of 3V to 65V, this device is versatile and can be used in a variety of applications, from automotive to industrial systems.
  • Low On-Resistance: The low on-resistance of the external N-channel MOSFET ensures minimal voltage drop and power loss during normal operation.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for harsh environments.
  • Quality and Reliability: As a part of Texas Instruments' automotive-grade product line, this device meets stringent quality and reliability standards, including AEC-Q100 qualification.

Applications

The LM74610QDGKRQ1 is ideal for various applications, especially where power efficiency and protection are critical. Common applications include:

  • Automotive power systems
  • Industrial power supplies
  • Portable and battery-powered equipment
  • Heavy machinery with sensitive electronics

Package and Availability

The device comes in an 8-pin VSSOP (DGK) package, providing a compact footprint for space-constrained applications. As a testament to Texas Instruments' commitment to supply chain reliability, the LM74610QDGKRQ1 is available for order and can be sourced through various distributors and the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $7.8659
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8680
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.1199

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4268 $57.0720
90+ $1.1707 $105.3630
135+ $1.1341 $153.1035
185+ $1.0975 $203.0375
240+ $1.0609 $254.6160
320+ $0.9512 $304.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess