EN
  • EN
  • DE

SDINBDA6-32G-XA

Part No SDINBDA6-32G-XA
Manufacturer Diodes Incorporated
Catalog EMMC
Description 32GB eMMC iNAND AT EM132 Grade3 v5.1 HS400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956291-SDINBDA6-32G-XA
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA6-32G-XA CAD Model

Description

Diodes Incorporated SDINBDA6-32G-XA Product Overview

The SDINBDA6-32G-XA is a cutting-edge NAND Flash memory solution from the renowned semiconductor manufacturer, Diodes Incorporated. This high-performance storage device is designed to cater to the robust needs of modern electronic applications, offering a perfect blend of reliability, speed, and capacity. With a storage space of 32 gigabytes (GB), this product is an ideal choice for designers and manufacturers looking to integrate substantial memory capabilities into their systems without compromising on quality or performance.

One of the key features of the SDINBDA6-32G-XA is its utilization of advanced 3D NAND technology. This technology provides several advantages over traditional 2D NAND, including improved read/write speeds, higher endurance, and better data retention. The 3D architecture also allows for greater storage density, which is reflected in the compact form factor of this NAND Flash memory.

The SDINBDA6-32G-XA is designed to be highly compatible with a broad range of applications, making it suitable for use in consumer electronics, mobile devices, data centers, and industrial systems. Its Serial Peripheral Interface (SPI) ensures seamless integration with existing hardware, providing a flexible solution for system upgrades or new designs.

When it comes to reliability, the SDINBDA6-32G-XA stands out with its built-in features that safeguard data integrity. It includes error correction code (ECC) capabilities and wear-leveling algorithms that extend the life of the memory cells, ensuring that the device continues to perform optimally even after extensive use.

In summary, the SDINBDA6-32G-XA from Diodes Incorporated is a top-of-the-line NAND Flash memory component that offers 32GB of storage using advanced 3D NAND technology. Its high compatibility, enhanced durability, and robust data protection features make it a smart choice for a wide array of electronic applications where reliable and efficient storage is paramount.

You May Also Be Interested in

Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Samsung
16GB eMMC5.1
Lowest to $66.9403
Kingston
32GB eMMC
Lowest to $19.5853
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Micron Technology Inc.
2GB eMMC
Need more? Email Us
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $73.6000
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9441 $65.8882
4+ $27.0311 $108.1244
6+ $26.1864 $157.1184
8+ $25.3417 $202.7336
11+ $24.4969 $269.4659
14+ $21.9628 $307.4792
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess