EN
  • EN
  • DE

LM7372MR/NOPB

Part No LM7372MR/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM7372 High Speed, High Output Current, Dual Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series VIP III
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 2
SR - Slew Rate 3000 V/μs
GBP - Gain Bandwidth Product 120MHz
-3db Bandwidth 220MHz
Current - Input Bias 2.7μA
Voltage - Input Offset 2mV
Operating Supply Current 13mA
Output Current per Channel 260mA
Dual Supply Voltage (±) 9 V ~ 36 V, ±4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 1200668-LM7372MR/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM7372
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM7372MR/NOPB CAD Model

Description

The LM7372MR/NOPB is a high-speed operational amplifier from Texas Instruments, designed to deliver exceptional performance for a wide range of applications. This device is part of the LM7372 series, which is known for its high slew rate, low distortion, and wide bandwidth capabilities.

Key Features

  • High Speed: With a slew rate of 3000 V/µs, the LM7372MR/NOPB is capable of handling rapid signal changes, making it ideal for high-frequency applications.
  • Wide Bandwidth: Offering a bandwidth of 100 MHz, it provides ample frequency response for even the most demanding systems.
  • Low Distortion: The device features a Total Harmonic Distortion plus Noise (THD+N) of -62 dBc, ensuring clear and precise signal amplification.
  • Supply Voltage Range: It operates over a wide supply voltage range from ±2.5V to ±15V, accommodating various power supply configurations.
  • Output Current: Capable of delivering an output current of up to ±65 mA, the LM7372MR/NOPB can drive a variety of loads efficiently.
  • RoHS Compliant: The NOPB designation indicates that this product is lead-free and RoHS compliant, adhering to environmental standards.

Applications

The LM7372MR/NOPB is a versatile op-amp that can be used in a multitude of applications. It is particularly well-suited for:

  • Video and RF Amplification
  • Test and Measurement Equipment
  • Telecommunications
  • ADC/DAC Buffering
  • Active Filters
  • High-speed Signal Processing

Package and Quality

This operational amplifier is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. The LM7372MR/NOPB is manufactured to Texas Instruments' high-quality standards, ensuring reliability and performance consistency for critical applications.

Conclusion

In summary, the LM7372MR/NOPB from Texas Instruments is a high-speed, low-distortion operational amplifier that offers excellent performance across a range of supply voltages and temperatures. Its speed, bandwidth, and drive capabilities make it an excellent choice for designers seeking a reliable and efficient solution for their high-speed amplification needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3875 $51.1000
20+ $5.2411 $104.8220
30+ $5.0773 $152.3190
41+ $4.9135 $201.4535
53+ $4.7497 $251.7341
71+ $4.2584 $302.3464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess