EN
  • EN
  • DE

LM7332MA/NOPB

Part No LM7332MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 15.2 V/μs
GBP - Gain Bandwidth Product 21MHz
Current - Input Bias 1μA
Voltage - Input Offset 2mV
Operating Supply Current 2mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 2.5 V ~ 32 V, ±1.25 V ~ 16 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1200656-LM7332MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM7332
Introduction Date April 16, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM7332MA/NOPB CAD Model

Description

Product Overview: LM7332MA/NOPB

The LM7332MA/NOPB is a high-performance, dual operational amplifier from Texas Instruments, designed to offer a perfect blend of speed, precision, and power efficiency. This operational amplifier is a part of the PowerWise® family, which is known for its low-power consumption without sacrificing performance, making it an ideal choice for a wide range of applications.

Key Features

  • High Speed: With a 10 MHz bandwidth and a 5 V/μs slew rate, the LM7332MA/NOPB provides fast and accurate signal amplification, suitable for high-speed signal processing.
  • Low Offset Voltage: The device features a low input offset voltage, which minimizes error in signal amplification and ensures high accuracy in measurement and control systems.
  • Wide Supply Range: It operates from a supply voltage range of 2.7V to 12V, accommodating single or dual power supplies and providing design flexibility for various electronic circuits.
  • Common-Mode Rejection Ratio (CMRR): The high CMRR of the LM7332MA/NOPB allows it to reject common-mode noise effectively, which is crucial for applications in noisy environments.
  • Low Power Consumption: As part of the PowerWise® family, it boasts low power consumption, making it suitable for battery-powered devices and energy-efficient applications.

Applications

  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Audio and video processing
  • Industrial control systems
  • Medical instrumentation

The LM7332MA/NOPB is available in a SOIC-8 package, ensuring ease of integration into various circuit designs. Its robust design includes ESD protection, which safeguards the device against electrostatic discharges, enhancing its reliability and longevity in harsh environments.

Whether you are designing a sophisticated audio system, precision measurement equipment, or a power-sensitive portable device, the LM7332MA/NOPB from Texas Instruments stands out as a versatile, efficient, and reliable choice that engineers and designers can count on for their op-amp requirements.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7567 $52.7010
70+ $1.4414 $100.8980
110+ $1.3964 $153.6040
150+ $1.3514 $202.7100
195+ $1.3063 $254.7285
260+ $1.1712 $304.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess