The LM7301IMX/NOPB is a high-performance, general-purpose operational amplifier from Texas Instruments. This product is designed to offer a broad range of features and specifications that make it suitable for a multitude of electronic applications. It is a part of Texas Instruments' expansive line of integrated circuits, known for their reliability, performance, and innovation.
- Wide Input Voltage Range: 2.7V to 32V (single supply) and ±1.35V to ±16V (dual supply)
- Low Power Consumption: 1mA at 5V
- High Slew Rate: 10V/μs
- High Gain Bandwidth Product: 4.2MHz
- Rail-to-Rail Input and Output Swing: Provides maximum possible dynamic range at input and output
- High Input Impedance: Ensures minimal loading effects on the input signal
- Package: 8-pin SOIC
- Robustness: Built-in ESD protection and high temperature resistance
Whether it is used in professional electronic equipment or hobbyist projects, this operational amplifier is designed to deliver superior performance and reliability.