EN
  • EN
  • DE

LM7171AIM

Part No LM7171AIM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 1 CIRC 8SOIC / Voltage Feedback Amplifier 1 Circuit 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Product Status Not For New Designs
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 4100V/µs
Gain Bandwidth Product 200 MHz
-3db Bandwidth 220 MHz
Current - Input Bias 2.7 µA
Voltage - Input Offset 200 µV
Current - Supply 6.5mA
Current - Output / Channel 118 mA
Voltage - Supply Span (Min) 5.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM7171
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TEXNSCLM7171AIM,2156-LM7171AIM-TI
Standard Package 95
Win Source Part Number 1321699-LM7171AIM
Ultra Librarian 3D Model Ultra Librarian LM7171AIM CAD Model

Description

The LM7171AIM is a high-speed voltage feedback amplifier designed by Texas Instruments to cater to a wide array of applications requiring fast and precise signal conditioning. This component is well-suited for systems that demand high slew rates and wide bandwidths, such as video and RF signal processing, test equipment, and data acquisition systems.

With an impressive slew rate of 4100 V/µs and a bandwidth of 200 MHz while driving a 100-ohm load, the LM7171AIM ensures minimal distortion in fast signal amplification. Its low harmonic distortion and high output current drive capability make it an ideal choice for high-performance systems.

The LM7171AIM operates with a supply voltage range from ±2.5V to ±15V, which provides designers with the flexibility to use it in both low and high supply voltage applications. Additionally, its dynamic performance is maintained across the full voltage range, ensuring reliable operation in a variety of circuit configurations.

This amplifier is available in an 8-pin SOIC package, making it compact and easy to integrate into space-constrained designs. It also features a high output current of 100 mA, which is sufficient for driving multiple loads or for applications requiring high drive capacity.

To ensure stability and ease of use, the LM7171AIM includes built-in protection features such as an input common-mode voltage range that includes ground, and an output short-circuit protection. These features contribute to the robustness of the design and help prevent damage to the amplifier and the surrounding circuitry under adverse conditions.

In summary, the LM7171AIM from Texas Instruments is a versatile, high-speed operational amplifier that offers excellent performance for a wide range of applications. Its high slew rate, wide bandwidth, and robust feature set make it a reliable choice for engineers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8938 $53.0442
19+ $5.5208 $104.8952
29+ $5.3343 $154.6947
41+ $4.9613 $203.4133
53+ $4.7748 $253.0644
66+ $4.5883 $302.8278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess