EN
  • EN
  • DE

ST1284-01A8RL

Part No ST1284-01A8RL
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC ESD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Technology RC
Number of Channels 17
Values R = 33 Ohms, 4.7 kOhms, C = 180pF
ESD Protection Yes
Temperature Range - Operating 0°C to 70°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.389" L x 0.154" W (9.89mm x 3.90mm)
Height 0.069" (1.75mm)
Win Source Part Number 030951-ST1284-01A8RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST1284
Introduction Date October 10, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian ST1284-01A8RL CAD Model

Description

The ST1284-01A8RL is a cutting-edge product from STMicroelectronics, designed to cater to the needs of modern electronics with its high-performance capabilities and reliability. As a leading semiconductor manufacturer, STMicroelectronics has integrated the latest technology into this component to ensure it meets the rigorous demands of the industry.

Key Features

  • High-Speed Data Transfer: The ST1284-01A8RL is built for swift data communication, making it ideal for applications that require rapid data exchange.
  • Low Power Consumption: This product is engineered to be energy-efficient, thereby reducing the power requirements of the devices it powers and contributing to longer battery life in portable applications.
  • Durable Design: With robust construction, the ST1284-01A8RL is made to withstand harsh environments and provide consistent performance over its lifespan.
  • Compact Form Factor: The small footprint of the ST1284-01A8RL allows it to be easily integrated into space-constrained designs, making it a versatile choice for a wide range of electronic devices.

Applications

The ST1284-01A8RL is suitable for a diverse array of applications, including but not limited to:

  • High-speed data interfaces
  • Consumer electronics
  • Communication systems
  • Portable devices
  • Industrial controls

Technical Specifications

The technical specifications of the ST1284-01A8RL include:

  • Operating Temperature Range: Specified by the manufacturer
  • Package / Case: Provided in a user-friendly package
  • Data Rate: Defined by the product's capability for high-speed data transfer

Quality and Reliability

STMicroelectronics is renowned for their commitment to quality and reliability, and the ST1284-01A8RL is no exception. It goes through rigorous testing and quality assurance processes to ensure it meets the industry standards and customer expectations.

Ordering Information

For purchasing and further information about the ST1284-01A8RL, customers can visit the official STMicroelectronics website or contact authorized distributors. Product availability, current pricing, and ordering details can be obtained through these channels.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8362 $61.3792
33+ $3.5888 $118.4304
50+ $3.4650 $173.2500
72+ $3.2175 $231.6600
94+ $3.0938 $290.8172
117+ $2.9701 $347.5017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,514 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess