EN
  • EN
  • DE

LM6588MT

Part No LM6588MT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description TFT-LCD Quad, 16V RRIO High Output Current Operational Amplifier | IC OPAMP TFT-LCD QD 16V 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Rail-to-Rail
-3db Bandwidth 24MHz
Slew Rate 15V/μs
Supply Current 800μA
Current - Output / Channel 230mA
Supply Voltage , Single/Dual (±) 5V ~ 16V, ±2.5V ~ 8V
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LM6588
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1200595-LM6588MT
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM6588MT CAD Model

Description

The LM6588MT is a precision, high-speed operational amplifier from Texas Instruments, designed to address a wide range of applications requiring fast and accurate signal processing. This operational amplifier is a perfect fit for applications that demand high bandwidth, low noise, and fast settling time.

Key Features

  • High Gain Bandwidth Product: The LM6588MT offers a high gain bandwidth product, which ensures excellent performance for high-frequency signal amplification.
  • Low Distortion: It is characterized by low distortion levels, making it ideal for audio, video, and communication systems where signal integrity is paramount.
  • Fast Settling Time: The device boasts a fast settling time, which is crucial for applications such as data acquisition systems, where quick response to changes in the input signal is required.
  • Single or Dual Supply Operation: Flexibility in power supply options allows the LM6588MT to be used in various circuit configurations, accommodating both single and dual supply operations.
  • Robust Output Drive Capability: It has a robust output drive capability, enabling it to drive heavy loads without compromising performance.

Applications

The LM6588MT is versatile and can be used in a myriad of applications, including:

  • Professional Audio Equipment
  • Video and Image Processing
  • Telecommunication Systems
  • Test and Measurement Instruments
  • Analog Filters
  • Data Acquisition Systems

Quality and Reliability

As with all Texas Instruments products, the LM6588MT is manufactured to the highest quality standards, ensuring reliability and performance in the field. The device is available in a variety of packages, making it suitable for both standard and space-constrained applications.

Technical Support and Resources

Designers and engineers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate the integration of the LM6588MT into their projects. Texas Instruments also provides dedicated technical support to address any design challenges or questions that may arise.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Harris Corporation
Video Amp 1 Video
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0708 $52.9204
30+ $3.3402 $100.2060
47+ $3.2358 $152.0826
64+ $3.1314 $200.4096
83+ $3.0271 $251.2493
111+ $2.7139 $301.2429
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess