EN
  • EN
  • DE

LM6584MTX

Part No LM6584MTX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications General Purpose
Output Type Rail-to-Rail
-3db Bandwidth 24MHz
Slew Rate 15V/μs
Supply Current 780μA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 5V ~ 13V, ±2.5V ~ 6.5V
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LM6584
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200592-LM6584MTX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM6584MTX CAD Model

Description

The LM6584MTX is a high-performance, precision operational amplifier manufactured by Texas Instruments, designed to meet the rigorous demands of a wide range of electronic applications. This device is known for its exceptional accuracy, low noise, and high output drive capability, making it an ideal choice for professional-grade audio equipment, test and measurement instruments, and control systems.

Key Features

  • High Precision: The LM6584MTX offers excellent precision with low offset voltage and drift, ensuring accurate signal amplification and processing over time and temperature variations.
  • Low Noise: With its low noise performance, this operational amplifier is suitable for sensitive applications such as audio processing and high-fidelity systems.
  • High Output Drive: Capable of delivering a high output current, the LM6584MTX can drive heavy loads without compromising signal integrity or performance.
  • Wide Supply Range: The device can operate from a wide supply voltage range, accommodating various power supply requirements and simplifying system design.
  • Stable Operation: Designed for stability, the LM6584MTX is less prone to oscillation, ensuring reliable performance in complex circuits.

Applications

The versatility of the LM6584MTX makes it suitable for a diverse set of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Control Systems

Package and Availability

The LM6584MTX comes in a compact package, optimized for space-constrained applications while providing robust thermal performance. Texas Instruments ensures wide availability and support for this product, making it a reliable choice for both new designs and existing systems in need of an upgrade.

For detailed specifications, sample requests, and technical support, visit the Texas Instruments website or contact their customer service team. The LM6584MTX is a testament to Texas Instruments' commitment to providing high-quality, innovative semiconductor solutions.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4526 $51.5046
50+ $2.0124 $100.6200
77+ $1.9496 $150.1192
107+ $1.8867 $201.8769
138+ $1.8238 $251.6844
184+ $1.6351 $300.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,940 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess