The LM6361MX from Texas Instruments is a high-performance operational amplifier that delivers high performance, power efficiency, and reliability. It is a versatile and cost-effective solution for a wide range of applications, reflecting Texas Instruments' commitment to innovation and quality.
- Key Features:
- High slew rate: 1000V/µs
- Wide bandwidth: 120MHz
- Low input offset voltage: 1.5 mV
- Suitable for fast signal processing applications: audio and video equipment, telecommunications devices, and other electronic systems
- Low input noise: 4.5nV/√Hz
- Flexible power supply: single and dual supply operation with a wide supply voltage range
- Short-circuit protection: added reliability and longevity