EN
  • EN
  • DE

LM629N-6/NOPB

Part No LM629N-6/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 28DIP / Precision Motor Controller 28-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Motor Type - AC, DC Brushless DC (BLDC) Servo, Brushed DC Servo
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (4)
Interface Parallel
Applications General
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-DIP
Win Source Part Number 779354-LM629N-6/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 13
Family Name LM629-6
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM629N-6/NOPB CAD Model

Description

Product Overview: LM629N-6/NOPB

The LM629N-6/NOPB is a precision motion controller IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to provide advanced control for brushless DC, step, and other types of motors. It is a versatile component that is widely used in industrial, automotive, and consumer applications where precise motion control is essential.

Key Features

  • Precision Control: The LM629N-6/NOPB offers high-precision control of motor speed and position, which is crucial for applications requiring exact movements and smooth operation.
  • Programmable: This IC is fully programmable, allowing developers to tailor its performance to the specific needs of their application, whether it's for robotics, CNC machines, or other precision control systems.
  • Digital Filtering: The device includes digital filtering capabilities to reduce noise and improve the stability of motor control, enhancing the reliability of the system.
  • Velocity and Position Loops: It features dedicated velocity and position loops that provide real-time feedback and adjustments, ensuring precise control over the motor's operation.
  • 8-bit Microprocessor Interface: With an 8-bit microprocessor interface, the LM629N-6/NOPB can easily communicate with a wide range of microcontrollers, facilitating integration into existing designs.

Applications

  • Industrial automation systems
  • Robotics and automated guided vehicles (AGVs)
  • CNC machines
  • Printers and plotters
  • Consumer electronics

The LM629N-6/NOPB comes in a 28-pin PDIP package, which is well-suited for through-hole mounting, making it easy to integrate into a variety of circuit boards. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly option for manufacturers concerned about reducing hazardous substances in their products.

Overall, the LM629N-6/NOPB from Texas Instruments is an excellent choice for developers and engineers looking to implement sophisticated motion control in their designs while ensuring compliance with environmental regulations.

You May Also Be Interested in

Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Trinamic Motion Control GmbH
Lowest to $16.0041
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
Toshiba Semiconductor and Storage
Lowest to $1.8818
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Toshiba Semiconductor and Storage
Lowest to $1.6232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess