EN
  • EN
  • DE

LM61CIZ

Part No LM61CIZ
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local -30°C ~ 100°C
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 10V
Resolution 10mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 25°C (-30°C ~ 100°C)
Temperature Range - Operating -30°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1200562-LM61CIZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM61CIZ CAD Model

Description

The LM61CIZ from Texas Instruments is a precision integrated-circuit temperature sensor that can be easily incorporated into a wide range of applications. This temperature sensor is designed to produce a linearly proportional voltage to the Celsius temperature and has a range of -30°C to +100°C with a typical accuracy of ±0.5°C at room temperature.

Key Features

  • Temperature Range: The LM61CIZ operates over a temperature range of -30°C to +100°C, making it versatile for various environments.
  • Accuracy: Provides a typical accuracy of ±0.5°C at 25°C, ensuring precise temperature readings for critical applications.
  • Linear Output: The sensor’s output voltage is linearly proportional to the Celsius temperature with a scale factor of 10 mV/°C, allowing for easy integration with analog circuits.
  • Low Operating Current: The LM61CIZ has a low operating current of 110 μA, which helps in power-sensitive designs.
  • Voltage Operation: It is designed to operate from a single supply of 2.7V to 10V, making it suitable for battery-powered devices.
  • Package: Available in a TO-92 package, it is easy to install and handle in various circuit layouts.

Applications

The LM61CIZ is ideal for a range of applications, including:

  • System thermal management and protection
  • Environmental control systems
  • Computer peripheral thermal monitoring
  • Battery management systems
  • Automotive electronics

Why Choose LM61CIZ?

The LM61CIZ temperature sensor from Texas Instruments stands out for its ease of use, precision, and low power consumption. It is a reliable choice for designers who need a straightforward, accurate, and efficient temperature monitoring solution. Its linear voltage output makes it easy to interface with other electronics, minimizing the need for complex signal conditioning. Whether you're designing consumer electronics, automotive systems, or industrial controls, the LM61CIZ offers a practical solution for temperature sensing needs.

You May Also Be Interested in

Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7852 $51.0380
160+ $0.6443 $103.0880
245+ $0.6242 $152.9290
335+ $0.6040 $202.3400
430+ $0.5839 $251.0770
575+ $0.5235 $301.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess