EN
  • EN
  • DE

LM6181IN/NOPB

Part No LM6181IN/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 100MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 5μA
Voltage - Input Offset 3.5mV
Operating Supply Current 7.5mA
Channel Output Current 130mA
Supply Voltage - Operating 7 V to 32 V, ±3.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1054936-LM6181IN/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM6181IN/NOPB CAD Model

Description

Product Overview: LM6181IN/NOPB

The LM6181IN/NOPB is a high-speed, high-performance operational amplifier from Texas Instruments, designed to offer unparalleled speed and power efficiency for a wide range of applications. This current feedback operational amplifier boasts a remarkable slew rate of 3000 V/µs, ensuring that it can handle rapid changes in input signals with ease. This feature makes it particularly well-suited for video and high-speed signal processing, where maintaining signal integrity is paramount.

Key Features

  • High Slew Rate: With a 3000 V/µs slew rate, the LM6181IN/NOPB is capable of handling fast signal transitions, providing sharp and accurate signal amplification.
  • Wide Bandwidth: The device offers a wide bandwidth of 100 MHz, making it suitable for high-frequency applications.
  • Low Distortion: It provides low distortion performance, which is crucial for maintaining the quality of the original signal.
  • Supply Voltage Range: The operational amplifier operates over a supply voltage range of ±5V to ±15V, offering flexibility in various circuit designs.
  • Output Current: The device can deliver an output current of up to 100 mA, allowing it to drive a range of loads.

Applications

The LM6181IN/NOPB is versatile and can be used in numerous applications, including:

  • Professional video electronics
  • High-speed data acquisition systems
  • Telecommunications
  • Pulse amplifiers
  • ADC/DAC buffers

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the LM6181IN/NOPB is no exception. This product is available in a standard 8-pin PDIP package, ensuring easy integration into a variety of circuit boards. The NOPB designation indicates that the product is lead-free, making it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess