EN
  • EN
  • DE

LM6172IM/NOPB

Part No LM6172IM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM6172 Dual High Speed, Low Power, Low Distortion, Voltage Feedback Amplifiers | IC OPAMP VFB 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 3000V/μs
Gain Bandwidth Product 100MHz
-3db Bandwidth 160MHz
Current - Input Bias 1.2μA
Voltage - Input Offset 400μV
Supply Current 4.6mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 5.5V ~ 36V, ±2.75V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM6172
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200546-LM6172IM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Communications & Networking, Multimedia, Imaging, Video & Vision, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LM6172IM/NOPB CAD Model

Description

Product Overview: Texas Instruments LM6172IM/NOPB

The Texas Instruments LM6172IM/NOPB is a high-speed, dual operational amplifier that delivers outstanding performance for a wide range of applications. This op-amp is part of TI's range of high-performance analog products, designed to provide efficient solutions for signal processing tasks.

Key Features:

  • High Speed: With a 100 MHz unity-gain bandwidth and a very fast 3600 V/µs slew rate, the LM6172IM/NOPB is capable of handling high-speed signals with ease, making it suitable for video and other high-frequency applications.
  • Low Distortion: The device offers a low total harmonic distortion (THD) of 0.02%, ensuring signal integrity is maintained, particularly important in audio and instrumentation applications.
  • High Output Current: With a high output current of ±65 mA, this op-amp can drive a wide range of loads, including capacitive loads, with minimal signal degradation.
  • Wide Supply Range: The LM6172IM/NOPB operates from a supply voltage range of ±2.5V to ±15V, providing design flexibility for both single and dual supply operations.
  • Low Power Consumption: Despite its high-speed capabilities, the device consumes a low amount of power, with a supply current of just 2.6 mA per channel, making it suitable for power-sensitive applications.

Applications:

The LM6172IM/NOPB is a versatile component that can be used in a variety of applications, including:

  • Video amplifiers
  • Audio processing
  • Active filters
  • ADC/DAC buffers
  • Telecommunications
  • Test and measurement equipment

Quality and Reliability:

As a NOPB (No Lead (Pb) Free) product, the LM6172IM/NOPB is designed with environmental considerations in mind, meeting RoHS compliance and contributing to greener electronics. Texas Instruments ensures high-quality standards, and this product is no exception, offering reliability and performance for critical industrial and consumer applications.

With its combination of speed, power efficiency, and versatility, the LM6172IM/NOPB from Texas Instruments stands out as a top choice for designers looking to optimize their high-speed analog circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,870 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess