EN
  • EN
  • DE

LM56BIMX

Part No LM56BIMX
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 10V
Resolution 6.2mV/°C
Features Output Switch
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200485-LM56BIMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM56BIMX CAD Model

Description

The LM56BIMX is a precision dual-output low power thermostat from Texas Instruments. This versatile component is designed for a wide range of temperature control applications. It features two digital outputs: one turns on when the temperature exceeds a preset limit (TO-220), and the other turns on when the temperature drops below a different preset limit (TO-226). These two limits are programmable by the user, providing flexibility and precision in temperature monitoring and control.

Key Features

  • Dual Output: The LM56BIMX provides two temperature-dependent logic outputs, making it suitable for a variety of control and alarm functions.
  • Programmable Temperature Limits: Users can set the temperature thresholds for both outputs, allowing for custom configuration tailored to specific system requirements.
  • Low Voltage Operation: This device operates over a supply voltage range of 2.7V to 10V, accommodating battery-powered and low-voltage systems.
  • Low Power Consumption: Designed for power-sensitive applications, the LM56BIMX maintains a low quiescent current, even when operating at full capacity.

Applications

The LM56BIMX is suitable for a broad range of applications, including:

  • System Thermal Management
  • Personal Computers
  • Battery Management Systems
  • Environmental Control Systems
  • Electronic Test Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LM56BIMX is no exception, as it is built to meet the high standards expected from a leading semiconductor manufacturer. With its robust design and proven performance, the LM56BIMX is an excellent choice for designers looking for a reliable temperature sensing solution.

Ordering Information

The LM56BIMX is available in a small outline package and is designed for surface-mount technology, making it ideal for compact PCB layouts. For ordering information, reference Texas Instruments' product directory or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess