EN
  • EN
  • DE

LM565CN/NOPB

Part No LM565CN/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCKED LOOP 14-DIP / Clock Generator 1Clock Inputs 14-Pin PDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Voltage Controlled Oscillator (VCO)
PLL No
Input TTL
Output Clock
Number of Circuits 1
Frequency - Max 1MHz
Divider/Multiplier No/No
Operating Supply Voltage 10 V ~ 24 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-DIP
Win Source Part Number 779349-LM565CN/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM565
Introduction Date May 01, 1999
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM565CN/NOPB CAD Model

Description

Product Overview: LM565CN/NOPB

The LM565CN/NOPB is a highly versatile Phase-Locked Loop (PLL) integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to provide reliable, high-performance frequency synthesis and demodulation in a wide range of applications, including data communication, radio, and television systems.

Key Features

  • Wide Operating Frequency: The LM565CN/NOPB is capable of operating over a broad frequency range, making it suitable for various applications that require precise frequency control.
  • Voltage Controlled Oscillator (VCO): The integrated VCO allows for frequency modulation and demodulation, providing a stable and adjustable output frequency that is crucial for communication systems.
  • Excellent Linearity: The device offers exceptional linearity, which ensures minimal signal distortion and enhances overall system performance.
  • Power Supply Flexibility: It can operate with a single power supply ranging from 10V to 24V, or with dual supplies if needed, adding to its versatility.
  • Demodulation Capability: With its built-in phase detector and amplifier, the LM565CN/NOPB can be used for FM demodulation, making it a suitable choice for receivers and other audio equipment.

Applications

  • Frequency Synthesis
  • FM Demodulation
  • Data Communications
  • Signal Processing
  • Telecommunication Equipment
  • Test Equipment

The LM565CN/NOPB is housed in an 8-pin PDIP (Plastic Dual-In-Line Package), ensuring ease of integration into a variety of circuit boards. Additionally, the NOPB designation indicates that this product is "Lead-Free," aligning with environmental standards and regulations.

Overall, Texas Instruments' LM565CN/NOPB Phase-Locked Loop IC is a reliable and flexible solution for designers looking to implement frequency control and demodulation in their electronic projects. Its robust feature set, combined with Texas Instruments' reputation for quality, makes it a preferred choice for professionals and hobbyists alike.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0556 $50.5560
25+ $4.1482 $103.7050
38+ $4.0186 $152.7068
52+ $3.8889 $202.2228
67+ $3.7593 $251.8731
90+ $3.3704 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess