EN
  • EN
  • DE

LM556CMX/NOPB

Part No LM556CMX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 100KHZ 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Dual)
Supply Voltage - Operating 4.5 V to 16 V
Operating Supply Current 10mA
Temperature Range - Operating 0°C to 70°C
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 136696-LM556CMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Power Management, Building Automation, Automation & Process Control, Portable Devices, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian LM556CMX/NOPB CAD Model

Description

The LM556CMX/NOPB is a highly versatile and powerful dual timer device developed by Texas Instruments, a globally recognized leader in the field of semiconductor technology. This product is a part of the LM556 series and is designed to provide outstanding performance in a variety of applications.

  • Device Type: Dual timing device
  • Operating Modes: Monostable and astable modes
  • Applications: Time delay, oscillation, tone generation, LED flashing
  • Voltage Range: 4.5V to 16V
  • Output Current: High output current capacity
  • Power Consumption: Low power consumption
  • Package: 14-pin SOIC package
  • Compliance: RoHS compliant

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $6.1314
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess