EN
  • EN
  • DE

LM5175PWPT

Part No LM5175PWPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 42 V Wide VIN Synchronous 4-Switch Buck-Boost Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 2
Output Phases 1
Supply Voltage 3.5 V ~ 42 V
Frequency - Switching 100kHz ~ 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1200448-LM5175PWPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5175PWPT CAD Model

Description

The LM5175PWPT from Texas Instruments is a versatile and efficient synchronous buck-boost DC/DC controller that offers a wide input voltage range designed to accommodate various power supply requirements. This component is ideal for applications requiring a regulated output voltage with an input voltage that can be either above, below, or equal to the output voltage.

Key Features

  • Wide Voltage Range: The LM5175PWPT operates over a broad input voltage range of 3.5V to 42V, making it suitable for a variety of applications, including automotive, industrial, and portable systems.
  • Flexible Output Configuration: It supports an output voltage range from 1.215V to 40V, allowing for a wide range of output configurations tailored to specific needs.
  • Synchronous Operation: Its synchronous rectification enhances efficiency, especially in low voltage and high current applications, by reducing diode losses.
  • Adjustable Switching Frequency: The switching frequency is programmable from 100kHz to 600kHz, which can be synchronized to an external clock to minimize electromagnetic interference (EMI).
  • Advanced Protection Features: It includes cycle-by-cycle current limit, thermal shutdown, and short-circuit protection to ensure reliable operation under adverse conditions.

Applications

  • Automotive power systems
  • Industrial power supplies
  • Multi-cell battery-powered devices
  • Power conditioning for unpredictable sources

The LM5175PWPT is packaged in a compact 28-pin HTSSOP (PWP) package, which is designed to optimize board space and improve thermal performance. Its advanced control features and robust protection mechanisms make it an excellent choice for designing efficient, reliable power management systems.

With its comprehensive feature set and wide input/output voltage capabilities, the LM5175PWPT from Texas Instruments stands out as a powerful solution for managing complex power supply requirements across a multitude of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2810 $50.1820
47+ $2.1366 $100.4202
73+ $2.0644 $150.7012
105+ $1.9201 $201.6105
136+ $1.8479 $251.3144
169+ $1.7757 $300.0933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,870 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess