EN
  • EN
  • DE
  • IT

LM5146RGYR

Part No LM5146RGYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20VQFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 5.5V ~ 100V
Frequency - Switching 100kHz ~ 1MHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM5146RGYRDKR,296-LM5146RGYRTR,296-LM5146RGYRCT
Standard Package 3,000
Win Source Part Number 1317780-LM5146RGYR
Ultra Librarian 3D Model Ultra Librarian LM5146RGYR CAD Model

Description

Product Overview: LM5146RGYR from Texas Instruments

The LM5146RGYR from Texas Instruments is a highly efficient, synchronous buck regulator with advanced features to provide stable and reliable power supply in a variety of applications. This step-down voltage regulator is designed to convert a higher input voltage to a lower output voltage with a high degree of accuracy, flexibility, and efficiency.

The LM5146RGYR operates over a wide input range of 4.5V to 65V, which makes it suitable for use in industrial, automotive, and telecommunications power systems. It can handle continuous output currents up to several amps, depending on the external components and cooling methods used.

One of the key features of the LM5146RGYR is its dual N-channel MOSFET synchronous rectification, which significantly improves efficiency by reducing diode conduction losses. Additionally, this regulator offers programmable soft start and tracking, which allows for a controlled startup and the ability to sequence with other power rails. The switching frequency is also adjustable, giving designers the flexibility to optimize for efficiency or component size.

The LM5146RGYR incorporates a range of protection features to ensure the longevity and reliability of the application. These include thermal shutdown, overvoltage, undervoltage, and overcurrent protection. This robust protection scheme helps to safeguard the regulator and the downstream components from damage due to abnormal operating conditions.

For ease of use, the LM5146RGYR is available in a compact QFN package, which is ideal for space-constrained applications. The thermal performance of this package is excellent, providing a good heat dissipation path for reliable operation over a wide temperature range.

In summary, the LM5146RGYR buck regulator from Texas Instruments is a versatile and efficient solution for a wide range of power conversion applications. With its advanced features and protection mechanisms, this regulator is well-suited to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $32.2580
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $46.2943
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5444 $54.0540
70+ $1.4467 $101.2690
110+ $1.3978 $153.7580
155+ $1.3000 $201.5000
200+ $1.2512 $250.2400
250+ $1.2023 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,090 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess