EN
  • EN
  • DE

LM5134BMF/NOPB

Part No LM5134BMF/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Single 7.6-A Peak Current Low-Side Gate Driver | IC GATE DVR 7.6A LO SIDE SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage (V) 4V ~ 12.6V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 4.5A, 7.6A
Input Type Inverting, Non-Inverting
Rise / Fall Time 3ns, 2ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number LM5134
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200441-LM5134BMF/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5134BMF/NOPB CAD Model

Description

Product Overview: LM5134BMF/NOPB

The LM5134BMF/NOPB is a high-performance, single-channel gate driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This gate driver is specifically engineered to cater to the demanding requirements of modern power management systems, making it an ideal choice for a wide range of applications including but not limited to, motor drives, power inverters, and switching power supplies.

With its advanced features, the LM5134BMF/NOPB provides efficient and reliable control for N-channel power MOSFETs and IGBTs. The device operates over a wide input voltage range and is capable of sourcing and sinking high peak current, which ensures swift and efficient switching performance. The robust design of the LM5134BMF/NOPB allows it to withstand harsh electrical environments, making it suitable for industrial and automotive applications that require high reliability and performance.

Key Features:

  • High Peak Output Current: Capable of driving large gate charges with ease, ensuring quick and efficient switching transitions.
  • Wide Input Voltage Range: Accommodates various supply voltages, offering flexibility in design and compatibility with different system voltages.
  • Fast Propagation Delays: Minimizes delay times, which is critical for high-frequency operation and helps in reducing switching losses.
  • Robustness: Designed to be resistant to negative voltage transients and features under-voltage lockout (UVLO) for improved system safety and reliability.
  • Thermal Shutdown: Provides additional protection by turning off the driver if the die temperature exceeds safe operating limits.

The LM5134BMF/NOPB comes in a compact, surface-mount 8-pin VSSOP package, which is lead-free and RoHS compliant, denoted by the "NOPB" (No Lead(Pb)) suffix. This package is optimized for space-constrained applications while providing excellent thermal performance.

Whether you're designing power converters, motor controllers, or any system that demands robust and high-speed gate driving capabilities, the LM5134BMF/NOPB from Texas Instruments is a reliable and efficient solution that delivers top-notch performance in a compact footprint.

You May Also Be Interested in

Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $9.6045
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9675 $50.4475
42+ $2.4349 $102.2658
64+ $2.3588 $150.9632
88+ $2.2827 $200.8776
114+ $2.2066 $251.5524
152+ $1.9784 $300.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess