The LM5115AMT/NOPB is a high-quality, versatile product manufactured by Texas Instruments, a renowned American technology company that specializes in the design and manufacturing of semiconductors and various integrated circuits.
- Device Type: Dual synchronous buck controller
- Voltage Range: 5.5V to 65V
- Gate Driver: Dual gate driver with a 100% duty cycle
- Switching Frequency: Programmable
- Soft-Start: Programmable soft-start function
- Tracking: Tracking function (output voltage tracks an external voltage signal or the other converter's output voltage during start-up)
- Protection: Under-voltage lockout, over-voltage protection, and thermal shutdown
- Package: Power pad HTSSOP
- Compliance: RoHS compliant and lead-free