EN
  • EN
  • DE

LM5111-4MYX/NOPB

Part No LM5111-4MYX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DVR DUAL MOS 5A 8-EMSOP / Driver 5A 2-OUT Low Side Inv/Non-Inv 8-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 3.5 V ~ 14 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 3A, 5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 14ns, 12ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 779321-LM5111-4MYX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5111-4
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM5111-4MYX/NOPB CAD Model

Description

Product Overview: LM5111-4MYX/NOPB by Texas Instruments

The LM5111-4MYX/NOPB is a high-performance, dual 5A compound gate driver designed by Texas Instruments to provide efficient and reliable control for MOSFETs and IGBTs. This advanced driver is well-suited for a wide range of applications including switch-mode power supplies, motor control, and other power conversion technologies.

Key Features

  • High Current Drive: The LM5111-4MYX/NOPB is capable of sourcing up to 5A and sinking up to 5A, making it ideal for driving large capacitive loads with rapid switching times.
  • Dual Independent Channels: It features two independent gate driver channels that can be configured for either dual non-inverting, dual inverting, or one inverting and one non-inverting output.
  • Flexible Supply Voltage: The device operates over a wide supply voltage range from 5V to 15V, accommodating a variety of gate drive voltages.
  • Robust Design: With built-in under-voltage lockout (UVLO), the LM5111-4MYX/NOPB ensures that the gate drive voltage is sufficient to maintain the MOSFET in the on-state, enhancing system reliability.
  • Fast Propagation Delays: The device boasts fast propagation delays of typically 15ns, contributing to improved overall switching performance.
  • Peak Output Current: Its peak output current capability ensures effective charging and discharging of the gate capacitance of MOSFETs, enabling high-speed switching.

Applications

The LM5111-4MYX/NOPB gate driver is versatile and can be used in various applications, including:

  • DC-DC Converters
  • Motor Controllers
  • Power Amplifiers
  • Class D Switching Amplifiers
  • Full-Bridge and Half-Bridge Converters
  • High Frequency and High-Efficiency Power Systems

Package and Quality

Enclosed in a compact 8-pin MSOP PowerPAD™ package, the LM5111-4MYX/NOPB is designed for minimal footprint and excellent thermal performance. The NOPB designation indicates that the product is lead-free (No Lead (Pb)), which complies with environmentally sensitive applications and regulations. Texas Instruments ensures the highest quality and reliability for its components, making the LM5111-4MYX/NOPB a trusted choice for engineers and designers.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess