EN
  • EN
  • DE

LM5101CSD/NOPB

Part No LM5101CSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Gate Driver IC
Manufacturer Texas Instruments
Package Reel - TR
Family Name LM5101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM5101CSD/NOPB, LM5101CSD/NOPBDKR, -LM5101CSD-NDR, 296-LM5101CSD/NOPBCT-ND, LM5101CSD/NOPBTR-ND, LM5101CSDNOPB, 296-LM5101CSD/NOPBDKR, 296-LM5101CSD/NOPBDKR-ND, LM5101CSD/NOPBCT, 296-LM5101CSD/NOPBTR, LM5101CSD/NOPBTR, 296-LM5101CSD/NOPBCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852019-LM5101CSD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5101CSD/NOPB CAD Model

Description

The LM5101CSD/NOPB is a high-voltage gate driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This driver is specifically engineered to provide efficient and reliable driving for MOSFETs and IGBTs that operate at high voltages. It is an ideal component for a wide range of applications, including switch-mode power supplies, motor controllers, and power inverters.

Key Features

  • High Voltage Capability: The LM5101CSD/NOPB supports a wide range of supply voltages, making it suitable for systems that require high voltage operations.
  • Advanced Drive Circuitry: It features sophisticated circuitry that enables the delivery of high peak currents, ensuring rapid and efficient switching performance.
  • Independent High-Side and Low-Side Outputs: This provides flexibility in designing complex power control systems, allowing for better optimization of switching behavior.
  • Bootstrap Operation: The device supports bootstrap operation necessary for high-side gate drive supply, which can be a critical feature in half-bridge configurations.
  • Protection Features: It includes under-voltage lockout (UVLO) for both high-side and low-side channels, protecting the device and the system from insufficient gate voltage.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature ranges, enhancing system reliability.
  • Compact Packaging: The LM5101CSD/NOPB comes in a small outline, no-lead package that is suitable for space-constrained applications.

Applications

The versatility of the LM5101CSD/NOPB makes it suitable for a variety of industry applications. It can be used in power management systems for telecommunications, server farms, industrial equipment, and automotive electronics, among others. Its robust design ensures reliable operation even in harsh environments, making it a preferred choice for designers and engineers looking to build high-performance, durable systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5101CSD/NOPB is no exception. It is designed to meet strict industry standards, ensuring long-term reliability and performance. The device is RoHS compliant and is available in a lead-free package, reflecting Texas Instruments' dedication to environmental sustainability.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5944 $50.5384
27+ $3.7698 $101.7846
42+ $3.6520 $153.3840
57+ $3.5342 $201.4494
74+ $3.4164 $252.8136
98+ $3.0629 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess