EN
  • EN
  • DE

LM5101ASD-1/NOPB

Part No LM5101ASD-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HALF-BRIDGE HV 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise and Fall Time 430ns, 260ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-WSON (4x4)
Win Source Part Number 1054819-LM5101ASD-1/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5101ASD-1/NOPB CAD Model

Description

The LM5101ASD-1/NOPB is a high-voltage gate driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This gate driver is specifically engineered to drive MOSFETs and IGBTs with efficiency and precision. The device is housed in a compact WSON-8 package, making it suitable for space-constrained applications.

Key Features

  • High Voltage Range: The LM5101ASD-1/NOPB is capable of operating with a supply voltage up to 100V, which makes it versatile for a variety of high-voltage applications.
  • High Peak Output Current: It provides a robust peak output current of 1A for the high-side and low-side drive channels, ensuring reliable switching of connected power devices.
  • Independent Inputs: Separate inputs for high and low side drivers offer flexibility and control, allowing for tailored operation depending on the specific application requirements.
  • Bootstrap Operation: The integrated bootstrap diode facilitates high-side gate drive in half-bridge configurations, simplifying the design and reducing external component count.
  • Protection Features: Built-in under-voltage lockout (UVLO) for both high-side and low-side ensures that the device operates reliably by preventing it from turning on when the supply voltage is insufficient.
  • Thermal Shutdown: The LM5101ASD-1/NOPB includes a thermal shutdown feature to protect the device under extreme temperature conditions.

Applications

The LM5101ASD-1/NOPB is ideal for a range of applications where efficient and reliable high-voltage gate driving is critical. This includes switch-mode power supplies, motor controllers, and power inverters for renewable energy systems. Its robust design also makes it suitable for industrial applications that demand high performance and durability.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5101ASD-1/NOPB is no exception. The "NOPB" suffix indicates that this product is part of TI's green initiative, meaning it is lead-free and RoHS compliant. This reflects the company's dedication to environmental responsibility without compromising the product's performance and reliability.

Conclusion

In summary, the LM5101ASD-1/NOPB from Texas Instruments is a high-performance gate driver that combines efficiency, versatility, and reliability. Its comprehensive feature set and robust design make it a top choice for engineers and designers working on high-voltage power electronics.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6870 $51.1830
22+ $4.6662 $102.6564
34+ $4.5204 $153.6936
46+ $4.3746 $201.2316
60+ $4.2288 $253.7280
80+ $3.7913 $303.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess