EN
  • EN
  • DE

ADSP-BF561SKB500

Part No ADSP-BF561SKB500
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Symmetric Multiprocessor | IC DSP CTRLR 32BIT 500MHZ 297BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 328kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 297-BGA
Supplier Device Package 297-PBGA (27x27)
Family Part Number ADSP-BF561
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142276-ADSP-BF561SKB500
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-BF561SKB500 CAD Model

Description

ADSP-BF561SKB500: A High-Performance Dual-Core Blackfin Processor

The ADSP-BF561SKB500 is a cutting-edge dual-core processor from Analog Devices Inc., designed to deliver exceptional performance for demanding signal processing applications. As part of the Blackfin family, this processor combines the features of a DSP with those of a general-purpose processor, resulting in a versatile and powerful solution for embedded systems.

At the heart of the ADSP-BF561SKB500 are two symmetric, independent core processors that operate at a frequency of up to 500 MHz, providing a balanced approach to handling both control-oriented tasks and signal processing. This enables the processor to excel in a variety of applications, such as automotive infotainment, industrial control, medical imaging, and multimedia devices.

Each core is equipped with its own dedicated L1 memory, and the device boasts a large 328KB on-chip L2 SRAM, which is shared between the cores. This memory architecture minimizes latency and enhances overall system performance. The processor also features a rich set of peripherals, including multiple timers, parallel peripheral interfaces, and UARTs, which simplify system integration and reduce the need for additional components.

The ADSP-BF561SKB500 supports a range of I/O interfaces, offering flexibility in connecting to external devices. Its DMA controllers streamline data transfers, offloading the CPU and increasing system throughput. Additionally, the processor's innovative Lockbox Secure Technology provides robust security features, ensuring the integrity and protection of critical code and data.

Analog Devices Inc. has designed the ADSP-BF561SKB500 with power efficiency in mind, featuring dynamic power management options that allow for reduced power consumption during periods of decreased activity. This makes the processor an excellent choice for portable and power-sensitive applications.

Developers can take advantage of the cross-platform VisualDSP++ development environment, which offers a comprehensive suite of tools to streamline the development process, from code generation to debugging. With its robust features and support for real-time processing, the ADSP-BF561SKB500 stands out as a top-tier solution for developers looking to push the boundaries of embedded system capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess