EN
  • EN
  • DE

LM5100CMY/NOPB

Part No LM5100CMY/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Gate Driver IC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Family Name LM5100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM5100CMY/NOPBCT, -LM5100CMY/NOPBCT-ND, LM5100CMYDKR-ND, LM5100CMY/NOPBDKR, LM5100CMYTR, LM5100CMYTR-ND, LM5100CMYDKR, *LM5100CMY/NOPB, LM5100CMYCT, LM5100CMYCT-ND, LM5100CMY/NOPBTR, LM5100CMYNOPB
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877518-LM5100CMY/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5100CMY/NOPB CAD Model

Description

Product Overview: LM5100CMY/NOPB

The LM5100CMY/NOPB is a high-voltage gate driver from Texas Instruments designed to drive both the high-side and low-side N-channel MOSFETs in a synchronous buck or a half-bridge configuration. This gate driver is well-suited for a variety of applications, including motor controls, power supplies, and inverter systems where efficient power management is crucial.

Key Features:

  • High-Voltage Capability: The LM5100CMY/NOPB can handle voltages up to 100V, making it ideal for systems that require high voltage operations.
  • High Peak Output Drive Current: With its robust peak output drive current of up to 2.5A for both the high-side and low-side drivers, this gate driver ensures rapid charging and discharging of the gate capacitance of large power MOSFETs, resulting in reduced switching losses.
  • Bootstrap Operation: The integrated bootstrap diode simplifies the circuit design by providing the charge pump for the high-side gate drive, enhancing the overall efficiency and reliability of the system.
  • Independent Inputs: Separate inputs for the high-side and low-side gates provide designers with the flexibility to control the gate voltages independently, which is particularly beneficial for complex switching schemes.
  • Under-Voltage Lockout (UVLO): The LM5100CMY/NOPB features UVLO protection for both the high-side and low-side drivers, ensuring that the MOSFETs are not driven when the supply voltage is insufficient, thereby protecting the system from potential malfunctions.
  • Robustness: The device is designed to be robust against negative transient voltage, which is commonly encountered in fast-switching power circuits.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Drives
  • Inverters
  • Class D Audio Amplifiers

The LM5100CMY/NOPB comes in a compact 8-pin MSOP PowerPAD package, which not only saves space but also improves thermal performance. Texas Instruments' commitment to quality ensures that this gate driver provides reliable and efficient operation, making it a go-to choice for engineers and designers looking for a high-performance solution in their power management systems.

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess