EN
  • EN
  • DE

LM5088MH-1EVAL/NOPB

Part No LM5088MH-1EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL LM5088 / LM5088 DC to DC Controller 5VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Output Current 7A
Voltage - Input 5.5 V ~ 55 V
Regulator Topology Buck
Frequency - Switching 250kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM5088
Win Source Part Number 779313-LM5088MH-1EVAL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5088
Introduction Date April 30, 2013
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM5088MH-1EVAL/NOPB CAD Model

Description

The LM5088MH-1EVAL/NOPB is an evaluation board designed to demonstrate the capabilities of the LM5088, a high-efficiency PFET switching regulator controller from Texas Instruments. This evaluation kit provides a fully assembled and tested circuit for benchmarking and design reference, facilitating the development of power management solutions for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The evaluation board operates over a broad input voltage range, making it suitable for a variety of supply sources.
  • Adjustable Output Voltage: Users can set the output voltage to meet the requirements of their specific application, ensuring versatility and customization.
  • High-Efficiency Operation: The LM5088 controller provides efficient power conversion, which is critical for reducing heat and improving system reliability.
  • Thermal Protection: The board includes features to protect against overheating, safeguarding the regulator and the system during high power operation or abnormal conditions.
  • Compact Size: The evaluation board has a small footprint, making it easy to integrate into existing designs without requiring significant space.

Applications

The LM5088MH-1EVAL/NOPB is ideal for a range of applications that require efficient power management. This includes telecommunications, industrial systems, automotive electronics, and portable devices. Its ability to handle a wide input voltage range and provide a stable output voltage makes it particularly useful in environments with fluctuating power supplies.

Design Support

Texas Instruments offers comprehensive design support for the LM5088 evaluation board, including detailed documentation, reference designs, and simulation tools. Engineers can access a wealth of resources to accelerate the design process and achieve optimal performance in their applications.

Ordering Information

The LM5088MH-1EVAL/NOPB evaluation board is available for order under the part number LM5088MH-1EVAL/NOPB. It comes with the necessary documentation and can be ordered directly from Texas Instruments or through authorized distributors.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5346 $54.4152
27+ $3.7207 $100.4589
42+ $3.6045 $151.3890
58+ $3.4882 $202.3156
75+ $3.3719 $252.8925
100+ $3.0231 $302.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess