EN
  • EN
  • DE

HMC414MS8GE

Part No HMC414MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP BLUETOOTH 2.2-2.8GHZ 8SMD / RF Amplifier IC Bluetooth 2.2GHz ~ 2.8GHz 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 2.2GHz ~ 2.8GHz
P1dB 27dBm
Gain 20dB
Noise Figure 7dB
RF Type Bluetooth
Voltage - Supply 2.75V ~ 5V
Current - Supply 300mA
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number HMC414
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-HMC414MS8GE,1127-2952
Standard Package 1
Win Source Part Number 1007715-HMC414MS8GE
Ultra Librarian 3D Model Ultra Librarian HMC414MS8GE CAD Model

Description

Product Overview: HMC414MS8GE

The HMC414MS8GE is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Power Amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered to deliver exceptional performance for a wide range of applications, including those in the RF and microwave domains.

Key Features

  • Frequency Range: The HMC414MS8GE operates in the frequency range of 2.4 to 2.5 GHz, making it an ideal choice for applications such as ISM band radios, WLANs, and other 2.4 GHz communication systems.
  • Output Power: It provides a high output power of 29 dBm with a power gain of 29 dB, ensuring strong signal amplification for robust communication links.
  • Power Efficiency: The device features a power-added efficiency (PAE) of 48%, minimizing power wastage and ensuring efficient operation.
  • Single Supply Voltage: The amplifier is designed to operate on a single supply voltage of 5V, simplifying power supply design and integration into various systems.
  • Package: Housed in an MSOP8G surface-mount package, the HMC414MS8GE is compact and suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, being both lead-free and RoHS compliant.

Applications

The versatility of the HMC414MS8GE makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Fixed and Mobile Broadband Wireless Access Systems
  • WLAN IEEE 802.11b/g/n
  • ISM Band and MMDS Applications
  • Wireless Infrastructure

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The HMC414MS8GE is no exception, as it is produced with stringent quality control processes and reliability testing to ensure it meets the high standards expected by the industry. Customers can trust this power amplifier to provide consistent performance and durability for their critical applications.

For detailed specifications, application notes, and more information, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5846 $61.7538
6+ $19.2565 $115.5390
10+ $18.5925 $185.9250
14+ $17.2645 $241.7030
18+ $16.6005 $298.8090
22+ $15.9365 $350.6030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess