EN
  • EN
  • DE

LM5072MH-80

Part No LM5072MH-80
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Over Ethernet PD Controller 9V 70V 25W 16-Pin HTSSOP EP / Integrated 100V Power Over Ethernet PD Interface and PWM Controller with Aux Support | IC PWR OVER ETHRNET 100V 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Controller (PD), DC/DC
Maximum Power 12.95W
Internal Switch(s) Both
Auxiliary Sense Yes
Standards 802.3af (PoE)
Supply Voltage (V) 9V ~ 70V
Supply Current 2mA (Maximum)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number LM5072
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1200321-LM5072MH-80
Manufacturer Homepage www.national.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM5072
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM5072MH-80 CAD Model

Description

The LM5072MH-80 from Texas Instruments is a highly integrated Power over Ethernet (PoE) Powered Device (PD) interface and pulse-width modulation (PWM) controller. It provides a complete solution for PDs requiring efficient conversion of power from PoE sources to a regulated voltage. This device is designed to meet the IEEE 802.3af standard for PoE, ensuring compatibility with PoE infrastructure.

Key Features:

  • Integrated PoE PD interface and PWM controller
  • Supports IEEE 802.3af standard-compliant PoE systems
  • Programmable classification current for power level indication
  • Adjustable undervoltage lockout for optimized power management
  • Supports a variety of output voltage configurations
  • High-efficiency operation with peak current mode control
  • Thermal shutdown protection
  • Available in a 16-pin surface-mount TSSOP package

Applications:

  • VoIP Phones
  • Wireless Access Points
  • Security Cameras
  • RFID Readers
  • Networked Appliances

The LM5072MH-80 integrates a signature resistor and classification current source that allows the PD to communicate with Power Sourcing Equipment (PSE) over the Ethernet cable. The classification feature ensures that the device can negotiate for the required power level from the PSE. The adjustable UVLO (Undervoltage Lockout) allows the device to operate with different input voltage levels, making it versatile for various applications.

With its built-in PWM controller, the LM5072MH-80 can directly drive an external MOSFET, facilitating the design of a wide range of isolated and non-isolated power supply configurations. The peak current mode control scheme provides excellent transient response and simplifies loop compensation. To ensure reliability and safety, the device includes over-temperature protection that shuts down the PWM controller if the internal temperature exceeds safe operating limits.

The efficiency and flexibility of the LM5072MH-80 make it an excellent choice for designers looking to integrate PoE capabilities into their products with minimal additional components and complexity.

You May Also Be Interested in

Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Texas Instruments
Lowest to $12.7454

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8054 $52.8594
26+ $3.9429 $102.5154
40+ $3.8196 $152.7840
55+ $3.6964 $203.3020
70+ $3.5732 $250.1240
94+ $3.2036 $301.1384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess