EN
  • EN
  • DE

MT48LC16M16A2-75IT

Part No MT48LC16M16A2-75IT
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TSOP54
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 711448-MT48LC16M16A2-75IT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2-75IT CAD Model

Description

The MT48LC16M16A2-75IT is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Micron Technology. This memory chip is designed for high-speed data access and is commonly used in various electronic devices requiring substantial memory capacity.

Applications:

  • Graphics cards
  • Printers
  • Networking devices (routers, switches)
  • Embedded systems
  • Industrial control equipment
  • Digital TVs and set-top boxes

Features:

  • 256Mb memory capacity
  • Organized as 16Mb x 16 bits x 8 banks
  • Synchronous operation
  • Clock frequency up to 133 MHz
  • LVTTL compatible inputs and outputs
  • Single 3.3V power supply
  • Lead-free construction

Benefits:

  • High-speed data access: Synchronous operation and high clock frequency enable rapid data transfer, enhancing system performance.
  • Large memory capacity: 256Mb capacity provides ample memory space for demanding applications.
  • Compatibility: LVTTL compatible inputs and outputs ensure seamless integration with various logic devices.
  • Reliable operation: Stable performance under a single 3.3V power supply reduces complexity and enhances reliability.
  • Environmentally friendly: Lead-free construction meets environmental regulations.

Technical Specifications:

The MT48LC16M16A2-75IT operates at a clock frequency of up to 133 MHz, resulting in a data transfer rate suitable for high-performance applications. It requires a single 3.3V power supply. The interface is LVTTL compatible. The operating temperature range typically spans from 0°C to +70°C, depending on the specific grade (commercial or industrial). It is available in a standard TSOP (Thin Small Outline Package) for easy surface mount assembly. The refresh rate and other parameters are specified in the datasheet, ensuring predictable and reliable memory operation.

Micron's MT48LC16M16A2-75IT is a versatile and high-performance SDRAM module suitable for a broad spectrum of applications requiring fast and reliable memory access. Its substantial capacity and compatibility make it a popular choice for engineers and system designers.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess