EN
  • EN
  • DE

LM5072MH-80/NOPB

Part No LM5072MH-80/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC PWR OVER ETHRNET 100V 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Both
Auxiliary Sense Yes
Standards 802.3af (PoE)
Supply Voltage - Operating 9 V to 70 V
Operating Supply Current 2mA (Max)
Temperature Range - Operating -40°C to 125°C
Case / Package 16-HTSSOP
Win Source Part Number 118733-LM5072MH-80/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5072MH-80/NOPB CAD Model

Description

The LM5072MH-80/NOPB from Texas Instruments is a highly integrated and versatile Power over Ethernet (PoE) controller, designed to provide efficient power solutions for a wide range of applications.

  • Voltage Operation: 80V
  • PoE Standards: Meets IEEE 802.3af and 802.3at for Power Sourcing Equipment (PSE)
  • Integration: Integrates a power MOSFET and a high-voltage start-up circuit
  • Current Limit: Features a programmable current limit
  • Power Management: Includes an automatic power management function
  • Protection Features: Over-temperature protection, under-voltage lockout, and current limit
  • Fault Detection: Includes a fault detection mechanism
  • Package: Compact, surface-mount package

You May Also Be Interested in

Texas Instruments
Lowest to $8.4649
Texas Instruments
Lowest to $12.7454
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Innovisionsemi
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4589 $52.2945
12+ $8.5817 $102.9804
19+ $8.3135 $157.9565
25+ $8.0454 $201.1350
33+ $7.7772 $256.6476
44+ $6.9726 $306.7944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess