The LM5070MTC-80/NOPB is a power interface switch product from Texas Instruments, a renowned global semiconductor design and manufacturing company.
- Type: Integrated Power Over Ethernet (PoE) PD interface with an integrated switching regulator.
- Standard: IEEE 802.3af standard.
- Applications: Network devices such as IP phones, wireless access points, and security cameras.
- Features: Integrated 100V, 0.65 Ohm internal switch, signature and classification circuitry, current limit and fault protection.
- Operating Temperature: -40°C to 125°C.
- Packaging: TSSOP-EP.
- Power Level: Programmable power level.
- Applications: Supports both isolated and non-isolated applications.
- Input: Auxiliary power input.