EN
  • EN
  • DE

LM5069MMX-2

Part No LM5069MMX-2
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description LM5069 Positive High Voltage Hot Swap / Inrush Current Controller with Power Limiting | IC CTLR HOT SWAP 48V 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Hot Swap Controller
Internal Switch(s) No
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) 9V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Supply Current 1.3mA
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Feature Pins OUT, PGD, PWR, OVLO, TIMER, UVLO
Family Part Number LM5069
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200312-LM5069MMX-2
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5069MMX-2 CAD Model

Description

The LM5069MMX-2 is a power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust device provides advanced features for managing power supply and protecting electronic systems from various types of electrical faults.

Key Features:

  • Hot Swap Controller: The LM5069MMX-2 is equipped with a hot swap controller, enabling users to safely insert and remove circuit boards from live backplanes without causing any disruption or damage to the operating system.
  • Programmable Current Limit: This IC allows for precise control over the current limit through an external resistor, which helps in preventing damage caused by overcurrent conditions.
  • Power-Up and Power-Down Control: It includes circuitry to manage the inrush current during power-up and ensures safe power-down sequences for connected loads.
  • Circuit Protection: The LM5069MMX-2 provides comprehensive protection features such as under-voltage lockout, overvoltage protection, and thermal shutdown, safeguarding the system against a wide range of electrical faults.
  • Status Reporting: Fault conditions are reported through an open-drain power good output, which can interface with other system components for fault diagnosis and recovery.

Applications:

The versatility of the LM5069MMX-2 makes it suitable for a wide range of applications, particularly where reliability and uninterrupted service are critical. Common applications include:

  • Server and Telecom Infrastructure
  • Industrial Equipment
  • Network Routers and Switches
  • Medical Equipment
  • Automotive Systems

Technical Specifications:

The LM5069MMX-2 operates over a wide input voltage range and is available in a small 10-pin VSSOP package, making it an excellent choice for space-constrained applications. Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of this IC into various systems.

For engineers and designers looking for a reliable power management solution, the LM5069MMX-2 offers a blend of protection features, programmability, and compactness, backed by Texas Instruments' reputation for quality and performance.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess