EN
  • EN
  • DE

LM5068MMX-1/NOPB

Part No LM5068MMX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOT SWAP -48V 8VSSOP / Hot Swap Controller 1-CH -10V N-Channel Negative Voltage 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault, Turn On Voltage
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -90 V ~ -10 V
Operating Temperature Range -40°C ~ 105°C
Operating Supply Current 820μA
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Feature Pins PWRGD, OV, TIMER, UV
Win Source Part Number 779310-LM5068MMX-1/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5068-1
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM5068MMX-1/NOPB CAD Model

Description

Product Overview: LM5068MMX-1/NOPB

The LM5068MMX-1/NOPB is a high-performance Negative Voltage Hot Swap Controller designed and manufactured by Texas Instruments. This sophisticated device provides intelligent control of a power supply connection to a load, allowing electronic cards and systems to be safely inserted and removed from a live backplane. With its advanced features, the LM5068MMX-1/NOPB ensures reliable operation in a variety of applications, including servers, telecom, and networking equipment.

Key Features

  • Hot Swap Control: Enables safe insertion and removal of boards without causing glitches or disruptions to the main power bus.
  • Wide Operating Range: The device operates over a broad range of input voltages, accommodating various system requirements.
  • Integrated MOSFET: Features an internal charge pump to control the gate of an external N-channel MOSFET, providing efficient current control during insertion.
  • Adjustable Current Limit: The current limit threshold is programmable, allowing customization to specific system needs and protection requirements.
  • Under-Voltage and Over-Voltage Protection: Offers comprehensive protection by monitoring the input voltage and disconnecting the load if it moves outside the predefined safe operating window.
  • Power Good Output: Includes a 'power good' output indicator, which signals when the output voltage is within a specified range and stable.
  • Fault Management: Provides robust fault management with auto-retry or latch-off response to persistent fault conditions.
  • Compact Package: Available in a small 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

  • Telecommunications Equipment
  • Networking Hardware
  • Server and Storage Systems
  • Industrial Systems
  • Modular Power Supplies

The LM5068MMX-1/NOPB is a testament to Texas Instruments' commitment to providing innovative solutions for power management challenges. Its robust feature set ensures that it can meet the stringent requirements of modern electronic systems, helping to maintain uninterrupted service and protect valuable components from electrical hazards. Whether you are designing a new system or upgrading an existing one, the LM5068MMX-1/NOPB is an excellent choice for managing negative voltage hot swap operations with precision and reliability.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess